ASUS logo

ASUS Vivobook S14 S410UA-AS51 laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83598
Info modified on:
23 Jan 2025, 18:25:29
Short summary description ASUS Vivobook S14 S410UA-AS51 laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook S14 S410UA-AS51, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook S14 S410UA-AS51 laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Vivobook S14 S410UA-AS51. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.