ASUS logo

ASUS Vivobook S400CA-CA208H laptop Intel® Core™ i3 i3-3217U 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97199
Info modified on:
22 Jan 2025, 04:59:49
Short summary description ASUS Vivobook S400CA-CA208H laptop Intel® Core™ i3 i3-3217U 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Black, Stainless steel:

ASUS Vivobook S400CA-CA208H, Intel® Core™ i3, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1.02 TB

Long summary description ASUS Vivobook S400CA-CA208H laptop Intel® Core™ i3 i3-3217U 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 1.02 TB HDD+SSD Windows 8 Black, Stainless steel:

ASUS Vivobook S400CA-CA208H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.