ASUS logo

ASUS Vivobook S400CA-CA003H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40852
Info modified on:
24 Jan 2025, 20:43:04
Short summary description ASUS Vivobook S400CA-CA003H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Black, Silver:

ASUS Vivobook S400CA-CA003H, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description ASUS Vivobook S400CA-CA003H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Black, Silver:

ASUS Vivobook S400CA-CA003H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.