ASUS logo

ASUS Vivobook S400C-CA006H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") Touchscreen HD 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
278166
Info modified on:
22 Jan 2025, 04:51:41
Short summary description ASUS Vivobook S400C-CA006H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") Touchscreen HD 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Black, Stainless steel:

ASUS Vivobook S400C-CA006H, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description ASUS Vivobook S400C-CA006H laptop Intel® Core™ i5 i5-3317U 35.6 cm (14") Touchscreen HD 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Black, Stainless steel:

ASUS Vivobook S400C-CA006H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.