ASUS logo

ASUS RT-N16 wireless router Gigabit Ethernet Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155574
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS RT-N16 wireless router Gigabit Ethernet Silver, White:

ASUS RT-N16, Wi-Fi 4 (802.11n), Ethernet LAN, Silver, White

Long summary description ASUS RT-N16 wireless router Gigabit Ethernet Silver, White:

ASUS RT-N16. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK. Product colour: Silver, White. Antenna design: External

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.