ASUS logo

ASUS RT-N14UHP wireless router Fast Ethernet Single-band (2.4 GHz) Black, Grey, Metallic

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133558
Info modified on:
14 Mar 2024, 19:47:16
Short summary description ASUS RT-N14UHP wireless router Fast Ethernet Single-band (2.4 GHz) Black, Grey, Metallic:

ASUS RT-N14UHP, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, Black, Grey, Metallic, Tabletop router

Long summary description ASUS RT-N14UHP wireless router Fast Ethernet Single-band (2.4 GHz) Black, Grey, Metallic:

ASUS RT-N14UHP. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK, WPS. Supported network protocols: UPnP, IGMP v1/v2/v3, DNS Proxy, DHCP, NTP Client, DDNS, Port Trigger, Universal Repeater, System.... Product type: Tabletop router, Product colour: Black, Grey, Metallic, LED indicators: LAN, Power, WAN, WLAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.