ASUS logo

ASUS RTN12 wireless router Fast Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170941
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS RTN12 wireless router Fast Ethernet:

ASUS RTN12, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description ASUS RTN12 wireless router Fast Ethernet:

ASUS RTN12. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz. Width: 179 mm, Depth: 128 mm, Height: 28 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.