ASUS logo

ASUS RT-N10LX wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73162
Info modified on:
27 Sept 2022, 09:28:31
Short summary description ASUS RT-N10LX wireless router Fast Ethernet Black:

ASUS RT-N10LX, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description ASUS RT-N10LX wireless router Fast Ethernet Black:

ASUS RT-N10LX. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Supported network protocols: IPv4, PPPoE, MPPE, PPTP, L2TP. Product colour: Black, LED indicators: LAN, Power, WAN, Yes

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.