ASUS logo

ASUS RT-AX3000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28117
Info modified on:
30 May 2023, 12:07:59
Short summary description ASUS RT-AX3000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS RT-AX3000, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Tabletop router

Long summary description ASUS RT-AX3000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS RT-AX3000. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 2402 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA-Enterprise, WPA2, WPA2-Enterprise, WPA3, WPS, MAC address table: 64 entries. Product type: Tabletop router, LED indicators: LAN, Power, WAN, WLAN. Cables included: LAN (RJ-45)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.