ASUS logo

ASUS AiMesh AC1900 WiFi System (RT-AC67U 2 Pack) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42053
Info modified on:
30 May 2023, 12:08:01
Short summary description ASUS AiMesh AC1900 WiFi System (RT-AC67U 2 Pack) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

ASUS AiMesh AC1900 WiFi System (RT-AC67U 2 Pack), Wi-Fi 5 (802.11ac), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS AiMesh AC1900 WiFi System (RT-AC67U 2 Pack) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

ASUS AiMesh AC1900 WiFi System (RT-AC67U 2 Pack). Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1900 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-Enterprise, WPA2, WPA2-Enterprise, MAC address table: 64 entries, NAT functionality: PPTP, L2TP, IPSec, RTSP, H.323, SIP Passthrough,PPPoE relay. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, WAN, WLAN. Cables included: LAN (RJ-45)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.