ASUS logo

ASUS RS120-E5/PA2 Multi-Core Cost Effective server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence E5335 2 GHz DDR2-SDRAM 350 W

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12515
Info modified on:
19 Jul 2024, 20:16:57
Short summary description ASUS RS120-E5/PA2 Multi-Core Cost Effective server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence E5335 2 GHz DDR2-SDRAM 350 W:

ASUS RS120-E5/PA2 Multi-Core Cost Effective Server, 2 GHz, E5335, DDR2-SDRAM, 0 GB, 350 W, Rack (1U)

Long summary description ASUS RS120-E5/PA2 Multi-Core Cost Effective server 0 GB Rack (1U) Intel® Xeon® 5000 Sequence E5335 2 GHz DDR2-SDRAM 350 W:

ASUS RS120-E5/PA2 Multi-Core Cost Effective Server. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5335. Internal memory type: DDR2-SDRAM. Total storage capacity: 0 GB, HDD interface: Serial ATA II. Power supply: 350 W. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.