ASUS logo

ASUS ROG Radeon RX570 8GB AMD Radeon RX 570 GDDR5

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62652
Info modified on:
02 Sept 2024, 20:23:50
Short summary description ASUS ROG Radeon RX570 8GB AMD Radeon RX 570 GDDR5:

ASUS ROG Radeon RX570 8GB, Radeon RX 570, 8 GB, GDDR5, 256 bit, 5120 x 2880 pixels, PCI Express 3.0

Long summary description ASUS ROG Radeon RX570 8GB AMD Radeon RX 570 GDDR5:

ASUS ROG Radeon RX570 8GB. Graphics processor family: AMD, Graphics processor: Radeon RX 570, Processor frequency: 1168 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s), Illumination colour: Multi

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.