ASUS logo

ASUS ROG-STRIX-Z490-F-GAMING Intel Z490 LGA 1200 (Socket H5) ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71354
Info modified on:
30 Oct 2024, 13:02:42
Short summary description ASUS ROG-STRIX-Z490-F-GAMING Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS ROG-STRIX-Z490-F-GAMING, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS ROG-STRIX-Z490-F-GAMING Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS ROG-STRIX-Z490-F-GAMING. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: 2.5 Gigabit Ethernet

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.