ASUS logo

ASUS ROG STRIX Z490-E GAMING motherboard Intel Z490 LGA 1200 (Socket H5) ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91571
Info modified on:
30 Oct 2024, 13:03:31
Short summary description ASUS ROG STRIX Z490-E GAMING motherboard Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS ROG STRIX Z490-E GAMING, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS ROG STRIX Z490-E GAMING motherboard Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS ROG STRIX Z490-E GAMING. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.