ASUS logo

ASUS Rampage III Black Edition Intel® X58 Socket B (LGA 1366) Extended ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44673
Info modified on:
30 Oct 2024, 13:10:15
Short summary description ASUS Rampage III Black Edition Intel® X58 Socket B (LGA 1366) Extended ATX:

ASUS Rampage III Black Edition, Intel, Socket B (LGA 1366), Intel® Core™ i7, 48 GB, Triple-channel, Non-ECC

Long summary description ASUS Rampage III Black Edition Intel® X58 Socket B (LGA 1366) Extended ATX:

ASUS Rampage III Black Edition. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 48 GB, Memory channels: Triple-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI, Hybrid CrossFireX. Ethernet interface type: Gigabit Ethernet, Networking features: 802.11b/g/n, Bluetooth v3.0 + HS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.