ASUS logo

ASUS Rampage III Black Edition Intel® X58 Socket B (LGA 1366) ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102116
Info modified on:
30 Oct 2024, 13:11:46
Short summary description ASUS Rampage III Black Edition Intel® X58 Socket B (LGA 1366) ATX:

ASUS Rampage III Black Edition, Intel, Socket B (LGA 1366), Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, DDR3-SDRAM, 48 GB, Triple-channel

Long summary description ASUS Rampage III Black Edition Intel® X58 Socket B (LGA 1366) ATX:

ASUS Rampage III Black Edition. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Supported memory types: DDR3-SDRAM, Maximum internal memory: 48 GB, Memory channels: Triple-channel. RAID levels: 0, 1, 5, 10. Bluetooth version: 3.0+HS, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.