ASUS R900VM-YZ095V, Intel® Core™ i7, 2.3 GHz, 46.7 cm (18.4"), 4 GB, 1 TB, Windows 7 Home Premium
ASUS R900VM-YZ095V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 46.7 cm (18.4"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 4.1 kg