ASUS logo

ASUS R900VM-YZ091V laptop Intel® Core™ i5 i5-3210M 46.7 cm (18.4") 4 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39367
Info modified on:
23 Jan 2025, 18:50:43
Short summary description ASUS R900VM-YZ091V laptop Intel® Core™ i5 i5-3210M 46.7 cm (18.4") 4 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

ASUS R900VM-YZ091V, Intel® Core™ i5, 2.5 GHz, 46.7 cm (18.4"), 4 GB, 3 TB, Windows 7 Home Premium

Long summary description ASUS R900VM-YZ091V laptop Intel® Core™ i5 i5-3210M 46.7 cm (18.4") 4 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

ASUS R900VM-YZ091V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 46.7 cm (18.4"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 4.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.