ASUS logo

ASUS R900VM-YZ059 laptop Intel® Core™ i5 i5-3210M 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47306
Info modified on:
23 Jan 2025, 18:52:11
Short summary description ASUS R900VM-YZ059 laptop Intel® Core™ i5 i5-3210M 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Black:

ASUS R900VM-YZ059, Intel® Core™ i5, 2.5 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS R900VM-YZ059 laptop Intel® Core™ i5 i5-3210M 46.7 cm (18.4") Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Black:

ASUS R900VM-YZ059. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.