ASUS logo

ASUS R900VB-YZ056H laptop Intel® Core™ i7 i7-3630QM 46.7 cm (18.4") Full HD 8 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64510
Info modified on:
22 Jan 2025, 05:47:04
Short summary description ASUS R900VB-YZ056H laptop Intel® Core™ i7 i7-3630QM 46.7 cm (18.4") Full HD 8 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black:

ASUS R900VB-YZ056H, Intel® Core™ i7, 2.4 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 8 GB, 3 TB

Long summary description ASUS R900VB-YZ056H laptop Intel® Core™ i7 i7-3630QM 46.7 cm (18.4") Full HD 8 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black:

ASUS R900VB-YZ056H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.