ASUS logo

ASUS R753UX-T4040T laptop Intel® Core™ i7 i7-6500U 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57688
Info modified on:
22 Jan 2025, 06:06:56
Short summary description ASUS R753UX-T4040T laptop Intel® Core™ i7 i7-6500U 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Stainless steel:

ASUS R753UX-T4040T, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS R753UX-T4040T laptop Intel® Core™ i7 i7-6500U 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Stainless steel:

ASUS R753UX-T4040T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Grey, Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.