ASUS logo

ASUS R752MA-TY278T laptop Intel® Pentium® N3540 43.9 cm (17.3") HD+ 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104846
Info modified on:
22 Jan 2025, 05:19:47
Short summary description ASUS R752MA-TY278T laptop Intel® Pentium® N3540 43.9 cm (17.3") HD+ 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

ASUS R752MA-TY278T, Intel® Pentium®, 2.16 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS R752MA-TY278T laptop Intel® Pentium® N3540 43.9 cm (17.3") HD+ 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black:

ASUS R752MA-TY278T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.