ASUS logo

ASUS R752LN-TY164H laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56950
Info modified on:
22 Jan 2025, 05:36:17
Short summary description ASUS R752LN-TY164H laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Metallic:

ASUS R752LN-TY164H, Intel® Core™ i5, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description ASUS R752LN-TY164H laptop Intel® Core™ i5 i5-5200U 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Metallic:

ASUS R752LN-TY164H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Grey, Metallic

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.