ASUS logo

ASUS R7260X-OC-2GD5 graphics card AMD Radeon R7 260X 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115248
Info modified on:
02 Sept 2024, 20:24:41
Short summary description ASUS R7260X-OC-2GD5 graphics card AMD Radeon R7 260X 2 GB GDDR5:

ASUS R7260X-OC-2GD5, Radeon R7 260X, 2 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS R7260X-OC-2GD5 graphics card AMD Radeon R7 260X 2 GB GDDR5:

ASUS R7260X-OC-2GD5. Graphics processor family: AMD, Graphics processor: Radeon R7 260X, Processor frequency: 1075 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5000 MHz. Maximum resolution: 2560 x 1600 pixels. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.