ASUS logo

ASUS R556LF-DM435T laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63099
Info modified on:
22 Jan 2025, 05:42:03
Short summary description ASUS R556LF-DM435T laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Windows 10 Home Black:

ASUS R556LF-DM435T, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description ASUS R556LF-DM435T laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") Full HD 12 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Windows 10 Home Black:

ASUS R556LF-DM435T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.