ASUS logo

ASUS R541UV-DM255T laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35334
Info modified on:
01 Feb 2025, 04:29:46
Short summary description ASUS R541UV-DM255T laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Silver:

ASUS R541UV-DM255T, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS R541UV-DM255T laptop Intel® Core™ i5 i5-6198DU 39.6 cm (15.6") Full HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Silver:

ASUS R541UV-DM255T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6198DU, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.