ASUS logo

ASUS R540LJ-XX666T laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39446
Info modified on:
01 Feb 2025, 04:33:54
Short summary description ASUS R540LJ-XX666T laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Red:

ASUS R540LJ-XX666T, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS R540LJ-XX666T laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Red:

ASUS R540LJ-XX666T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.