ASUS logo

ASUS R540LA-XX020T laptop Intel® Core™ i3 i3-4005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62555
Info modified on:
01 Feb 2025, 06:01:05
Short summary description ASUS R540LA-XX020T laptop Intel® Core™ i3 i3-4005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Brown:

ASUS R540LA-XX020T, Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS R540LA-XX020T laptop Intel® Core™ i3 i3-4005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Brown:

ASUS R540LA-XX020T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.