ASUS logo

ASUS R512MA-SX201H laptop Intel® Celeron® N2815 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125136
Info modified on:
25 Jan 2025, 22:43:23
Short summary description ASUS R512MA-SX201H laptop Intel® Celeron® N2815 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

ASUS R512MA-SX201H, Intel® Celeron®, 1.86 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS R512MA-SX201H laptop Intel® Celeron® N2815 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

ASUS R512MA-SX201H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2815, Processor frequency: 1.86 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.