ASUS logo

ASUS R510LNV-XX588H laptop Intel® Core™ i7 i7-4510U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34091
Info modified on:
27 Jan 2025, 08:12:38
Short summary description ASUS R510LNV-XX588H laptop Intel® Core™ i7 i7-4510U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver:

ASUS R510LNV-XX588H, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 8.1

Long summary description ASUS R510LNV-XX588H laptop Intel® Core™ i7 i7-4510U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver:

ASUS R510LNV-XX588H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 840M. Operating system installed: Windows 8.1. Product colour: Grey, Silver. Weight: 2.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.