ASUS logo

ASUS R510JK-XX142H laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44392
Info modified on:
25 Jan 2025, 22:25:19
Short summary description ASUS R510JK-XX142H laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel:

ASUS R510JK-XX142H, Intel® Core™ i5, 2.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS R510JK-XX142H laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel:

ASUS R510JK-XX142H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.