ASUS logo

ASUS R505CB-XO450H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85750
Info modified on:
23 Jan 2025, 19:05:56
Short summary description ASUS R505CB-XO450H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, Stainless steel:

ASUS R505CB-XO450H, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS R505CB-XO450H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black, Stainless steel:

ASUS R505CB-XO450H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.