ASUS logo

ASUS R417SA-FR188T laptop Intel® Celeron® N3060 35.6 cm (14") Full HD 2 GB DDR3-SDRAM 64 GB eMMC Windows 10 Home White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13700
Info modified on:
24 Jan 2025, 20:58:29
Short summary description ASUS R417SA-FR188T laptop Intel® Celeron® N3060 35.6 cm (14") Full HD 2 GB DDR3-SDRAM 64 GB eMMC Windows 10 Home White:

ASUS R417SA-FR188T, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 2 GB, 64 GB

Long summary description ASUS R417SA-FR188T laptop Intel® Celeron® N3060 35.6 cm (14") Full HD 2 GB DDR3-SDRAM 64 GB eMMC Windows 10 Home White:

ASUS R417SA-FR188T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.