ASUS logo

ASUS R2E-BH051C laptop Intel Stealey 17.8 cm (7") Touchscreen Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17668
Info modified on:
25 Jan 2025, 22:38:15
Short summary description ASUS R2E-BH051C laptop Intel Stealey 17.8 cm (7") Touchscreen Windows Vista Home Premium:

ASUS R2E-BH051C, Intel Stealey, 0.8 GHz, 17.8 cm (7"), 800 x 480 pixels, Windows Vista Home Premium

Long summary description ASUS R2E-BH051C laptop Intel Stealey 17.8 cm (7") Touchscreen Windows Vista Home Premium:

ASUS R2E-BH051C. Processor family: Intel Stealey, Processor frequency: 0.8 GHz. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels, Touchscreen. Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Weight: 830 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.