ASUS logo

ASUS R1F-K031E laptop Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68237
Info modified on:
02 Feb 2025, 22:51:23
Short summary description ASUS R1F-K031E laptop Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Windows Vista Business:

ASUS R1F-K031E, Intel® Core™2 Duo, 1.83 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS R1F-K031E laptop Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Windows Vista Business:

ASUS R1F-K031E. Processor family: Intel® Core™2 Duo, Processor frequency: 1.83 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Weight: 1.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.