ASUS logo

ASUS Q505UA-BI5T9 laptop Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53772
Info modified on:
02 Jun 2025, 18:14:55
Short summary description ASUS Q505UA-BI5T9 laptop Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Q505UA-BI5T9, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description ASUS Q505UA-BI5T9 laptop Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Q505UA-BI5T9. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.