ASUS logo

ASUS Q502LA-BBI5T12 laptop Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162610
Info modified on:
22 Jan 2025, 05:50:56
Short summary description ASUS Q502LA-BBI5T12 laptop Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

ASUS Q502LA-BBI5T12, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Q502LA-BBI5T12 laptop Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

ASUS Q502LA-BBI5T12. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.