ASUS logo

ASUS Zenbook 14X OLED Q420VA-EVO.I7512 laptop Intel® Core™ i7 i7-13700H 36.8 cm (14.5") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53750
Info modified on:
20 Aug 2024, 14:30:38
Short summary description ASUS Zenbook 14X OLED Q420VA-EVO.I7512 laptop Intel® Core™ i7 i7-13700H 36.8 cm (14.5") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

ASUS Zenbook 14X OLED Q420VA-EVO.I7512, Intel® Core™ i7, 36.8 cm (14.5"), 2880 x 1800 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS Zenbook 14X OLED Q420VA-EVO.I7512 laptop Intel® Core™ i7 i7-13700H 36.8 cm (14.5") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

ASUS Zenbook 14X OLED Q420VA-EVO.I7512. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 36.8 cm (14.5"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.