ASUS logo

ASUS Q304UA-BI5T24 laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83562
Info modified on:
28 Jan 2025, 10:14:37
Short summary description ASUS Q304UA-BI5T24 laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

ASUS Q304UA-BI5T24, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Q304UA-BI5T24 laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

ASUS Q304UA-BI5T24. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.