location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PW191S computer monitor 48.3 cm (19") 1440 x 900 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PW191S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW191S
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS PW191S computer monitor 48.3 cm (19") 1440 x 900 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels
  • - 5 ms 300 cd/m² 800:1
  • - 48 W
Warranty: 3 years
Long product name ASUS PW191S computer monitor 48.3 cm (19") 1440 x 900 pixels :
The long product name of ASUS PW191S computer monitor 48.3 cm (19") 1440 x 900 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PW191S
More>>>
ASUS PW191S computer monitor 48.3 cm (19") 1440 x 900 pixels:
The official description of ASUS PW191S computer monitor 48.3 cm (19") 1440 x 900 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

90°-rotation Capability for Vertical Viewing
The ASUS PW191S with Pivot® Pro software allows users to rotate the LCD monitor 90 degrees when viewing tall images that requires a wider range of visual field vertically. For professionals, handling vertical images or charts is now as easy as turning the panel upright!

Variable Swivel Angle
The panel accommodates vertical height adjustments, 5 to 25 degrees forward and backward shifts and 120 degrees horizontal shifts for the best viewing pleasure.

16:10 Golden Ratio Widescreen Offers the Most Panoramic Views
16:10 wide aspect design allows for multi-window tasking. The panel is ergonomically designed for watching movies or previewing photos in vivid displays brings more colors to your life!

Superb Stereo Speakers for Unmatched Audio Experience
The PW191S incorporates superior stereo speakers for excellent audio deliverance that brings any music to life.

Slim and Lightweight with Classic Minimalistic Design for Unrivaled
Taste in Style

The PW191S, with convenient space-saving wall-mount function, inherits the classic ASUS design in unassuming black redefines craftsmanship while reflects your unique taste in style.

Easy Navigation with Intuitive On Screen Display (OSD) Menu
The user-friendly OSD menu designed by ASUS allows easy operation and selection of desired applications.

Aluminum Alloy Base
The aluminum alloy base not only follows the same simplistic design concept but also offers practical benefits such as, dust and fingerprint resistance.

Short summary description ASUS PW191S computer monitor 48.3 cm (19") 1440 x 900 pixels:
This short summary of the ASUS PW191S computer monitor 48.3 cm (19") 1440 x 900 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS PW191S, 48.3 cm (19"), 1440 x 900 pixels, 5 ms

Long summary description ASUS PW191S computer monitor 48.3 cm (19") 1440 x 900 pixels:
This is an auto-generated long summary of ASUS PW191S computer monitor 48.3 cm (19") 1440 x 900 pixels based on the first three specs of the first five spec groups.

ASUS PW191S. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.285 x 0.285 mm
Multimedia
RMS rated power
4 W
Design
Certification
UL/cUL, CB, CE, FCC, CCC, BSMI, Gost-R, C-Tick, VCCI, RoHS, MIC, WEEE
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
Audio input
Yes
Headphone outputs
1
Ergonomics
Panel mounting interface
100 x 100 mm
LED indicators
Stand-by
Power
Power consumption (typical) *
48 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
520 mm
Depth (with stand)
280 mm
Height (with stand)
490 mm
Weight (with stand)
8.5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Power requirements
100 - 240V; 50/60Hz