ASUS logo

ASUSPRO PU551LA-XO034G laptop Intel® Core™ i7 i7-4500U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46961
Info modified on:
02 Feb 2025, 23:08:50
Short summary description ASUSPRO PU551LA-XO034G laptop Intel® Core™ i7 i7-4500U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Professional Black:

ASUSPRO PU551LA-XO034G, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUSPRO PU551LA-XO034G laptop Intel® Core™ i7 i7-4500U 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 750 GB HDD Windows 7 Professional Black:

ASUSPRO PU551LA-XO034G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.