ASUSPRO PU301LA-R0116D, Intel® Core™ i3, 1.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 500 GB
ASUSPRO PU301LA-R0116D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Product colour: Black