ASUS logo

ASUS PRIME H310T R2.0 motherboard Intel® H310 LGA 1151 (Socket H4) Thin Mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10176
Info modified on:
30 Oct 2024, 13:06:28
Short summary description ASUS PRIME H310T R2.0 motherboard Intel® H310 LGA 1151 (Socket H4) Thin Mini ITX:

ASUS PRIME H310T R2.0, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, 65 W, DDR4-SDRAM, SO-DIMM

Long summary description ASUS PRIME H310T R2.0 motherboard Intel® H310 LGA 1151 (Socket H4) Thin Mini ITX:

ASUS PRIME H310T R2.0. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: SO-DIMM, ECC сompatibility: Non-ECC. Graphics card: HD Graphics, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: Thin Mini ITX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.