ASUS logo

ASUS PRIME A320I-K motherboard AMD A320 Socket AM4 mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27540
Info modified on:
04 Nov 2024, 10:12:15
Short summary description ASUS PRIME A320I-K motherboard AMD A320 Socket AM4 mini ITX:

ASUS PRIME A320I-K, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 32 GB

Long summary description ASUS PRIME A320I-K motherboard AMD A320 Socket AM4 mini ITX:

ASUS PRIME A320I-K. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4b, USB connector type: USB Type-A

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.