ASUS logo

ASUS PA246Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63260
Info modified on:
31 May 2024, 09:35:00
Short summary description ASUS PA246Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black:

ASUS PA246Q, 61.2 cm (24.1"), 1920 x 1200 pixels, Full HD, 6 ms, Black

Long summary description ASUS PA246Q computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black:

ASUS PA246Q. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.