ASUS logo

ASUS PA238QR LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130655
Info modified on:
30 Dec 2024, 17:23:40
Short summary description ASUS PA238QR LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

ASUS PA238QR, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description ASUS PA238QR LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

ASUS PA238QR. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.