ASUS logo

ASUS P9X79 PRO motherboard LGA 2011 (Socket R) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118924
Info modified on:
30 Oct 2024, 13:06:36
Short summary description ASUS P9X79 PRO motherboard LGA 2011 (Socket R) ATX:

ASUS P9X79 PRO, Intel, LGA 2011 (Socket R), Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, DDR3-SDRAM, 64 GB, Quad-channel

Long summary description ASUS P9X79 PRO motherboard LGA 2011 (Socket R) ATX:

ASUS P9X79 PRO. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI, Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579V, Bluetooth version: 2.1+EDR

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.