ASUS logo

ASUS P9D-V motherboard Intel® C224 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81880
Info modified on:
30 Oct 2024, 13:08:35
Short summary description ASUS P9D-V motherboard Intel® C224 ATX:

ASUS P9D-V, Intel, Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, ECC, 1333,1600 MHz

Long summary description ASUS P9D-V motherboard Intel® C224 ATX:

ASUS P9D-V. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, ECC сompatibility: ECC. Supported storage drive interfaces: SATA II, SATA III. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. Maximum UDIMM memory: 32 GB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.