ASUS logo

ASUS P8Z77-V-LX motherboard Intel Z77 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
380643
Info modified on:
30 Oct 2024, 13:08:31
Short summary description ASUS P8Z77-V-LX motherboard Intel Z77 LGA 1155 (Socket H2) ATX:

ASUS P8Z77-V-LX, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description ASUS P8Z77-V-LX motherboard Intel Z77 LGA 1155 (Socket H2) ATX:

ASUS P8Z77-V-LX. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Maximum graphics card memory: 1696 MB, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.