location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8Z77-V-DELUXE motherboard Intel Z77 LGA 1155 (Socket H2) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8Z77-V-DELUXE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P8Z77-V-DELUXE
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P8Z77-V-DELUXE motherboard Intel Z77 LGA 1155 (Socket H2) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Celeron®, Intel® Pentium®
  • - PC ATX Intel Z77 Realtek ALC898 7.1 channels
  • - DDR3-SDRAM 4 DIMM Non-ECC Maximum internal memory: 32 GB
  • - SATA II, SATA III
  • - Quad-GPU CrossFireX, Quad-GPU SLI HD Graphics
  • - BIOS type: UEFI 64 Mbit Clear CMOS jumper
  • - Gigabit Ethernet Wi-Fi Bluetooth
Long product name ASUS P8Z77-V-DELUXE motherboard Intel Z77 LGA 1155 (Socket H2) ATX :
The long product name of ASUS P8Z77-V-DELUXE motherboard Intel Z77 LGA 1155 (Socket H2) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATX, 4xDIMM DDR3, Intel Socket 1155, Quad-GPU CrossFireX, Quad-GPU SLI, 3-Way CrossFireX, Intel HD Graphics, UEFI BIOS
More>>>
ASUS P8Z77-V-DELUXE motherboard Intel Z77 LGA 1155 (Socket H2) ATX:
The official description of ASUS P8Z77-V-DELUXE motherboard Intel Z77 LGA 1155 (Socket H2) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Next Z77 Build with Blazing Performance Boosts, Customizable Fan Controls and Remote Control Functions over Wi-Fi

- Dual Intelligent Processors 3 with SMART DIGI+ Power Control
- SMART DIGI+ - Get a Blazing Performance Boost and CPU Wattage Cut in Half!
- Wi-Fi GO! - DLNA Streaming and Remote Desktop Made Easy
- Fan Xpert 2 - The Most Customizable Fan Controls
- USB 3.0 Boost - Faster USB 3.0 Transmission with UASP
- Quad-GPU SLI and Quad-GPU/3-Way CrossFireX Support!

Dual Intelligent Processors 3 with SMART DIGI+ Technology

The world’s first Dual Intelligent Processors from ASUS pioneered twin onboard chips - TPU (TurboV Processing Unit) and EPU (Energy Processing Unit). Dual Intelligent Processors 3 builds on that foundation with new SMART DIGI+ power control, which includes multiple digital voltage controllers, allowing ultra-precise tuning for the CPU, iGPU and DRAM. It’s upgraded with one-click extreme performance optimization and selectable CPU wattage levels, offering easier power control and better power savings with the user-friendly AI Suite II utility.

TPU plus SMART DIGI+
TPU with the All-New SMART DIGI+ for a Blazing Performance Boost
Always at the forefront of power design, ASUS propels you into the future standard of power management again by SMART DIGI+ Technology, which works with the TPU (TurboV Processing Unit) to ramps up performance to its maximum. Enable the all-new SMART DIGI+ key with a single click and adjust CPU ratios manually in the TPU to increase CPU frequency up to an incredible 85%!

CPU Wattage Cut in Half!
SMART DIGI+ Technology also includes the Smart CPU Power Level profile, which reduces CPU power consumption to a specific indicated wattage with a single click, creating a cooler and quieter PC. With next generation Intel® VRD 12.5 future power technology, ASUS once again leaps to the future of innovation.

ASUS Exclusive Features

Wi-Fi GO!
It’s a Home Theater, Extra Router and Even Acts a Portable PC on Your Tablet
ASUS Wi-Fi GO! makes enjoying home entertainment easier than ever! Exclusive Wi-Fi functions provide DLNA streaming so you can enjoy a home theater PC, while also providing remote access to your PC with a smart device. ASUS Wi-Fi GO! leads the market by integrating Wi-Fi connectivity, DLNA access and all smart devices with a one-stop utility for a futuristic connected lifestyle.

Fan Xpert 2

Fan Auto Tuning Mode
Seeing an opportunity for more fine-tuned control, Hardware-level ASUS Fan Xpert 2 literally blows away the competition. It provides an exclusive Fan Auto Tuning Mode to scan each fan’s characteristics through the exclusive automatic fan speed detection, giving custom speed settings of each fan with a single click, achieving the best balance of cooling performance and low noise.
RPM Fixed Mode
Fan Xpert 2 also includes an RPM Fixed Mode for users who wish to reduce noise levels to near 0dB with highly specific fan speed control. It reacts to system loads for greater control.

USB 3.0 Boost

Faster USB 3.0 Transmission with UASP
New ASUS USB 3.0 Boost technology supports UASP (USB Attached SCSI Protocol), the latest USB 3.0 standard. With USB 3.0 Boost technology, a USB device's transmission speed is significantly increased up to 170%, adding to an already impressive fast USB 3.0 transfer speed. ASUS software automatically accelerates data speeds for compatible USB 3.0 peripherals without the need for any user interaction.

USB BIOS Flashback

Simple Plug & Press - Hardware-based BIOS Flashback
A truly revolutionary hardware-based update solution. USB BIOS Flashback offers the most convenient way ever to update the BIOS! It allows users to update new UEFI BIOS versions even without hardware such as a CPU or DRAM installed into the motherboard. Just plug in a USB flash drive containing the BIOS file, and press the BIOS Flashback button for 3 seconds with the power supply connected. The UEFI BIOS will then automatically update without requiring further interaction. With its new, complementary Windows application, users can regularly check for UEFI BIOS updates and download the latest BIOS automatically. Hassle-free updating for the ultimate convenience!

Network iControl

Real-time Network Bandwidth Control
With a single-click on/off button, the application currently in use has its data and network bandwidth prioritized over other programs. Moreover, you can prioritize your favorite software easily by configuring profiles through the intuitive user interface. Within the profile, programs can be pre-scheduled to run in a specific time period to avoid network congestion and long-waits on downloads. Auto PPPoE network connection provides a one-step setup for enhanced online convenience. Overall, it's an intuitive network bandwidth control center.

ASUS SSD Caching

3X Faster Performance at a Click
SSD Caching from ASUS is easier than ever. At 3X faster, this feature boosts system performance by using an installed SSD with no capacity limitations as a cache for frequently accessed data. Harness a combination of SSD-like performance and response and hard drive capacity with just one click, no rebooting needed and instant activation for complete ease of use, and even prevent data loss with included backup functionality.

USB Charger+

3X Faster Charging for All Smart Devices
With a dedicated onboard controller, quick-charge all your smart devices such as iProducts. smartphones, tablets and more, all up to 3X faster, even when the PC is powered off, in sleep or hibernation modes.

UEFI BIOS

ASUS UEFI BIOS offers the first mouse-controlled graphical BIOS designed with selectable modes, providing a user-friendly interface that goes beyond traditional keyboard-only controls. It also natively supports fully-utilized hard drives larger than 2.2TB in 64-bit operating systems.

ASUS Exclusive Interface
EZ Mode displays frequently-accessed info. Users can choose system performance settings and drag and drop boot priorities. Advanced Mode for performance enthusiasts includes detailed DRAM settings via a dedicated memory info page for complete insight.

New Upgrade! Quick and Easy Info for Enhanced System Control
F12 BIOS snapshot hotkey for sharing UEFI setup info and troubleshooting
New F3 Shortcut for most accessed info
ASUS DRAM SPD (Serial Presence Detect) Information for accessing memory info, detecting faulty DIMMs and helping with difficult POST situations


LucidLogix Virtu MVP

Up to 60% Hybrid Graphics Boost and 3X Faster Video Conversion
LucidLogix Virtu MVP featuring HyperFormance™ Technology boosts your discrete graphics card up to 60% beyond its original performance through the test of 3DMark Vantage. Designed for Intel® processor graphics and Windows® 7 PCs, it perfectly combines the performance of discrete graphics cards with fast computing iGPU. Also with the newly designed Virtual Sync, users can enjoy a smoother gaming experience by eliminating tearing artifacts. LucidLogix Virtu MVP could also dynamically assign tasks to the best available graphics resource, based on power, performance and system load. This allows users to fully utilize 3x faster video conversion with Intel® Quick Sync Video technology while retaining high-end 3D rendering and gaming performance, provided by both NVIDIA® and AMD graphic cards. When the discrete graphics card is not required, power consumption goes automatically down to near zero, making the system more environmentally-friendly. For users searching for perfection, LucidLogix Virtu MVP provides great graphical performance and the best flexibility and efficiency.

Latest Transfer Technology

PCIe 3.0 Ready
The latest PCI Express bus standard delivers improved encoding for twice the performance of current PCIe 2.0. Total bandwidth for a x16 link reaches a maximum of 32GB/s, double the 16GB/s of PCIe 2.0 (in x16 mode). PCIe 3.0 provides users unprecedented data speeds, combined with the convenience and seamless transition offered by complete backward compatibility with PCIe 1.0 and PCIe 2.0 devices. It's a must-have feature for PC users aiming to improve and optimize graphics performance, as well as have the latest, most future-proof technology.

Complete USB 3.0 Integration
Double USB Access, Double Convenience
ASUS facilitates strategic USB 3.0 accessibility for both the front and rear panel - 8 USB 3.0 ports in total. Experience the latest plug & play connectivity at speeds up to 10 times faster than USB 2.0. This motherboard affords greater convenience to high speed connectivity.

Extra SATA 6Gb/s Supports
Extra Ports, Extra Speed and Accessibility
The Intel Z77 Express chipset natively supports the next-generation Serial ATA (SATA) interface, delivering up to 6Gb/s data transfers. ASUS provides extra SATA 6Gb/s ports with enhanced scalability, faster data retrieval and double the bandwidth of current bus systems.

ASUS Crystal Sound

DTS Connect
Expand Your PC Audio Experience
To get the most out of your audio entertainment across all formats and quality levels, DTS Connect combines two enabling technologies. DTS Neo:PC upmixes stereo sources (CDs, MP3s, WMAs, internet radio) into as many as 7.1 channels of incredible surround sound. Consumers can then connect their PC to a home theater system.DTS Interactive is capable of performing multi-channel encoding of DTS bitstreams on personal computers, and sending encoded bitstreams out of a digital audio connection (such as S/PDIF or HDMI) designed to deliver audio to an external decoder.

DTS UltraPC II
DTS UltraPC II delivers exceptional 7.1 surround through the most popular PC audio setups - your existing stereo speakers or headphones. In addition to virtual surround, it upgrades original sound to new levels with Audio Restoration, recreating the dynamic range of audio files. Symmetry mode improves the balance of perceived loudness across different input sources and Enhance boosts audio quality through high and low frequency equalization. With these technologies, users experience better home theater audio with ease.

CPU, Chipset and Graphics Features

LGA1155 Intel 3rd/2nd Generation Processors Ready
This motherboard supports Intel 3rd generation Intel Core processor-based platform and 2nd generation Core i7/i5/i3/Pentium/Celeron processors, with iGPU, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, 2-channel (4 DIMM) DDR3 memory and 16 PCI Express 3.0/2.0 lanes. This provides great graphics performance. Intel 3rd generation Intel Core processor-based platform and 2nd generation Core i7/i5/i3/Pentium/Celeron processors are among the most powerful and energy efficient CPUs in the world.

Intel Z77 Express Chipset
The Intel Z77 Express Chipset is a single-chipset design to support socket 1155 Intel 3rd generation Intel Core processor-based platform and 2nd generation Core i7/i5/i3/Pentium/Celeron processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, Z77 chipset provides 4 USB 3.0 ports for 10 times faster data retrieval speed. Moreover, Intel Z77 Express Chipset can also enable iGPU function, letting users enjoy the latest Intel integrated graphic performance.

Quad-GPU SLI and Quad-GPU CrossFireX Support!
Flexible Multi-GPU Solutions, Your Weapon of Choice! P8Z77-V DELUXE brings you the multi-GPU choice of either SLI or CrossFireX. The motherboard features the most powerful Intel Z77 platform to optimize PCIe allocation in multiple GPU configurations. Expect a brand-new gaming style you've never experienced before!

Short summary description ASUS P8Z77-V-DELUXE motherboard Intel Z77 LGA 1155 (Socket H2) ATX:
This short summary of the ASUS P8Z77-V-DELUXE motherboard Intel Z77 LGA 1155 (Socket H2) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8Z77-V-DELUXE, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS P8Z77-V-DELUXE motherboard Intel Z77 LGA 1155 (Socket H2) ATX:
This is an auto-generated long summary of ASUS P8Z77-V-DELUXE motherboard Intel Z77 LGA 1155 (Socket H2) ATX based on the first three specs of the first five spec groups.

ASUS P8Z77-V-DELUXE. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI, Graphics card: HD Graphics, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet, Wi-Fi standards: 802.11a, 802.11b, 802.11g

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Maximum internal memory *
32 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
SATA II, SATA III
RAID levels
0, 1, 5, 10
Graphics
Parallel processing technology support *
Quad-GPU CrossFireX, Quad-GPU SLI
On-board graphics card
Yes
Graphics card
HD Graphics
Maximum resolution
2560 x 1600 pixels
Internal I/O
USB 2.0 connectors *
4
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
2
Number of SATA III connectors *
4
Number of SATA II connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
4
Internal I/O
EPS power connector (8-pin)
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Ethernet LAN (RJ-45) ports *
2
eSATA ports quantity
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
5
Microphone in
Yes
S/PDIF out port
Yes
Network
Ethernet interface type
Gigabit Ethernet
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth
Yes
Features
Motherboard chipset *
Intel Z77
Audio chip
Realtek ALC898
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x1 slots
4
PCI Express x16 slots
3
BIOS
BIOS type *
UEFI
BIOS memory size
64 Mbit
Clear CMOS jumper
Yes
Weight & dimensions
Width
305 mm
Depth
244 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 02:12:59
Uk has collected 70 expert reviews for ASUS P8Z77-V-DELUXE motherboard Intel Z77 LGA 1155 (Socket H2) ATX and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
kitguru.net
Updated:
2013-02-14 02:12:57
Today we are looking at the new Asus P8Z77-V Deluxe motherboard when paired up with the flagship GTX680. Is this the ideal foundation for a new, high performance enthusiast system?A couple of weeks ago we reviewed the Asus Sabretooth Z77 motherboard...
Bottom line The P8Z77-V Deluxe is yet again, another extremely impressive motherboard from Asus, shipping fully loaded and targeted firmly at the high end enthusiast audience. This board is around £20 more expensive than the excellent Sabertooth Z77 which we reviewed...
90%
evogadget.com
Updated:
2013-02-20 02:14:53
Manufacturers of motherboards are able to create products that are aimed either at a sole target or several different ones. With that in mind, ASUS have designed, so far, 13 boards that are part of the company'sZ77 lineup. There are more to come. One of t...
Bottom line The latest motherboard that Asus manufactured – the P8Z77-V Deluxe – should be on the shopping list of every consumer who is on the watch-out for quality systems...
0%
uk.hardware.info
Updated:
2014-01-22 01:02:36
In April we published a round-up of 20 motherboards with Z77 chipsets compatible with the new Intel Ivy Bridge processors. Those CPUs weren't available yet at the time so we had to do the tests with the previous generation Sandy Bridge processors. Almos...
0%
uk.hardware.info
Updated:
2014-01-22 01:02:36
We will have to wait another couple days for Intel's third generation Ivy Bridge processors, but the related Z77 motherboards are officially available since last weekend. So, what's new and what's different about this new 7 series? A lot of information...
0%
tweaktown.com
Updated:
2014-03-08 01:02:27
Today we start the long and extensive task of working our way through the mountain of Intel Z77 Express based motherboards that we've been collecting since February. While we could've officially started covering them earlier in the month when the Z77...
Bottom line Over at Newegg, the ASUS P8Z77-V Deluxe is only cheaper to the P8Z77 WS board with both boards carrying a price tag of $274.99 and $339.99 respectively. At launch, this is simply put one of the most expensive offerings on the market. Saying that, it c...
92%
overclockersclub.com
Updated:
2014-03-13 01:05:53
ASUS has many different motherboards with various styles to fit different market segments. There are many types of users out there: some are hardcore gamers, others looking for business class features, media, and so on. The ASUS P8Z77-V Deluxe is at the h...
Good Overclocking, Feature Set, USB 3.0 Boost, Utilities...
Bad None...
Bottom line OK let's start with the obvious here. Performance wise the delta's between all of the boards in this comparison are going to be pretty slim for the most part. Intel's socket 1155 Second and Third Generation Core series processors with their integrated mem...
0%
pcgamers.net.au
Updated:
2014-03-26 01:09:57
We decided to build the new gaming test bench with just a little overkill and after our experience with the P8-Z68-V Pro /Gen 3 motherboard in the Fractal R3 home server build , we decided to go one better and check out the ASUS P8Z77-V Deluxe motherboard...
Bottom line Our final comment is that after purchasing a feature packed Z77 platform like this and pairing it with an i5-3570K or i7-3770K, the above average user is unlikely to grow out of it anytime soon. There is enough storage capacity for 8 internal drives plu...
0%
ocaholic.ch.english
Updated:
2014-06-13 01:37:17
The P8Z77-V Deluxe is ASUS' flagship model regarding the standard desktop models which support Intels latest CPUs. Therefore it's able to score with a long featurelist and there are even some more interesting things to look at. The board of this series al...
Bottom line ly the ASUS P8Z77V Deluxe's Layout is well thought Once more very practical are the angled SATA connectors as well as the power and resetbuttons Also the debug display is very useful in case you should have issues with a component in your system or the bo...
80%
ocaholic.ch.english
Updated:
2014-06-13 01:37:17
The P8Z77-V Deluxe is ASUS' flagship model regarding the standard desktop models which supports Intels latest CPUs. Therefore it's able to score with a long featurelist and there are even some more interesting things to look at...
Bottom line ly the ASUS P8Z77V Deluxe's Layout is well thought Once more very practical are the angled SATA connectors as well as the power and resetbuttons Also the debug display is very useful in case you should have issues with a component in your system or the bo...
0%
hardwarezone.com.my
Updated:
2016-12-12 01:11:27
Last year, the introduction of Intel's Z77 chipset had many people excited, due to it being able to support processors from both Intel's Sandy Bridge and Ivy Bridge lineup. As usual, ASUS was one of the first manufacturers to the market, and naturally lau...
Bottom line Based on the scores gathered from the benchmark results, it's clear that the ASUS P8Z77-V Deluxe is capable of holding its own against other Z77 boards that are available in the market today. After all, the board offers a good amount of performance to boo...
0%
hardwarezone.com.ph
Updated:
2016-12-12 01:11:27
The lot of ASUS P8Z77-V motherboard models brings up different options depending on your budget or the features that you want. ASUS gives consumers that immense flexibility when they step into the DIY computer segment. We take a closer look on the P8Z77-V...
Bottom line Performance-wise, we see a huge bump on all the motherboards but the ASUS P8Z77-V Deluxe maintains its lead on all the benchmarks we ran while the CPU was overclocked. Another thing to be noted is that we tried lowering the VCore to find out the lowest vo...
0%
HEXUS.net
Updated:
2016-12-12 01:11:27
Review: ASUS P8Z77-V Deluxeby Tarinder Sandhu on 19 June 2012, 11:38 3.5 Tags: ASUSTeK (TPE:2357) Quick Link: HEXUS.net/qabig5 Add to My Vault: ASUS P8Z77-V Deluxe £189.32 Free shipping for HEXUS members* Intel's commandeered the mainstream and enthu...
Good Expansive featureset, Very good BIOS...
Bad Heady price premium, Lacks support for threeway graphics...
70%
hardwarezone.com.my
Updated:
2016-12-12 01:11:27
ASUS P8Z77-V Deluxe and all other Intel Z77 chipset based boards are designed to work with either the current Sandy Bridge processors fabricated from the 32nm process technology or the upcoming Ivy Bridge processors using the 22nm fabrication process. So...
0%
hardwarezone.com.ph
Updated:
2016-12-12 01:11:27
ASUS P8Z77-V Deluxe and all other Intel Z77 chipset based boards are designed to work with either the current Sandy Bridge processors fabricated from the 32nm process technology or the upcoming Ivy Bridge processors using the 22nm fabrication process. So...
0%
pcmag.com
Updated:
2013-02-14 02:12:51
It's little wonder that Asus triumphs across so many PC hardware categories: The company never quite knows when to quit. We've seen this on its Editors' Choice–winning motherboards of the past, such as the P9X79 Deluxe(for Sandy Bridge–Extreme processors)...
Good Outstanding performance, feature selection. Armed with Thunderbolt header.
Bad Relatively expensive...
Bottom line For building a Z77 Express–based PC, the Asus P8Z77-V Deluxe is a winner, offering an extensive feature set and a not-too-high price...
90%
xbitlabs.com
Updated:
2013-02-14 02:12:53
In early April Intel unveiled its new LGA1155 chipsets and by the end of the same month the new Ivy Bridge CPU family was introduced as well. We dedicated our special Core i7-3770K review to those events. It goes without saying that, being the major de...
Bottom line The recent CPU, chipset and platform releases from Intel have happened without much fanfare. The clock rate of the Ivy Bridge series hasn’t increased much over their predecessors’ and there are very few changes in the microarchitecture except for the...
0%
anandtech.com
Updated:
2013-02-14 02:12:53
Now that Panther Point is in full swing, and perhaps Sandy Bridge processor stocks may start to dwindle in favor of Ivy Bridge, market segmentation of motherboards is all too critical. We have gamers (budget and enthusiast), casual users, audio enth...
0%
vr-zone.com
Updated:
2013-02-14 02:12:55
ASUS P8Z77-V Deluxe is an ATX sized Socket 1155 motherboard that is fitted with the latest Intel Z77 "Panther Point" PCH (Platform Controller Hub), optimized for the also newly released 3rd generation "Ivy Bridge" Core i5/i7 processors. The product pos...
Bottom line Conclusion MSRP: US$274.99 (NewEgg) / SGD$419 (Cybermind) A quick check showed that the ASUS P8Z77-V Deluxe is one of the most expensive Z77 motherboard on the market. At the time of publication its direct competitors feature set wise are the Gigabyte...
90%
Bjorn3d.com
Updated:
2013-02-14 02:12:55
Z77 officially launched a few weeks ago but we delayed reporting on these boards until we could use them as they were intended with the new Ivy Bridge CPU. Yes some tested the new Z77 boards with a 2500K or 2600K, but in reality we know that through t...
Good Overclocks well, PCIe Gen 3 Support, PLX chip to allow for more onboard accessories, USB Bios Flashback, T Topology Memory design, Proven ASUS Enthusiasts class BIOS, USB Boost function, Wi-Fi GO! Fucntion, DIGI II VRM, 2 Different Caching Options...
Bad Price is a bit high for mainstream...
Bottom line We eally do like this board, it has a plethora of features and overclocks rather well for being a upper end mainstream offerings. But with that said its not really a surprise as ASUS has put a hard focus on ensuring that all of the boards can overcloc...
95%
benchmarkreviews.com
Updated:
2013-02-14 02:12:55
Manufacturer: ASUSTeK Computer Inc.Model Number: P8Z77-V DeluxeProduct Name: Intel Z77 Express motherboardPrice: $274.99 at Newegg Full Disclosure: ASUSTek Computer Inc. provided the product sample used in this article. Note: Benchmark Reviews offers...
Bottom line In the computer industry, innovation rapidly becomes commoditization: today's cool new features unique to a single vendor's products can spread until they become standard. Even features protected by patents are often functionally duplicated. And then...
0%
computershopper.com
Updated:
2013-02-14 02:12:58
Asus clearly isn't taking Intel's new processor line, code-named Ivy Bridge, lightly. With the launch of the first Third-Generation Core processors on April 23, 2012, Asus already has a full line of 12 motherboards available, equipped with Intel's latest...
Good Excellent single-click overclocking performance, Well-designed graphical BIOS, Fan-control software excellent for creating a quiet system, Supports super-fast memory speeds...
Bad Pricey, No PCI slots or IEEE 1394a connector for legacy hardware...
Bottom line The P8Z77-V Deluxe earns its premium price with its easy, stable overclocking abilities. It omits legacy connectors but is an excellent foundation for an Ivy Bridge PC built on cutting-edge components. Read More...
80%
hitechlegion.com
Updated:
2013-02-14 02:12:59
We all have to learn to crawl before we take our first steps and begin to walk. The same can be said about a career, if you choose a trade you need to go through an apprenticeship before you become a journeyman. In the corporate world after college you...
Good DDR3 Support up to 2666 (O.C.), ASUS DIP3, ASUS WiFi to GO!, Intel Quick Sync Video, Lucid Virtu MVP, ASUS SSD Caching, ASUS AiCharger, Intel Gigabit LAN, MemOK!, CrashFree BIOS, ASUS AI Suite II Software, Excellent Overclocking Capabilities, Intuitive UEFI BIOS Layout, LED POST Code Readout Display...
Bad None, Editors Choice, Discuss this review in our forums...
Bottom line When I am shopping for a motherboard and come across one that says it’s the “Deluxe” version of that series, my interest is sparked. Not because it’s “Deluxe” but because I want to know what makes the board better than the other boards in the series. I...
0%
legitreviews.com
Updated:
2013-02-14 02:12:59
In the beginning of March we started looking at Intel Z77 motherboards, we started with the MSI Z77A-GD65 Intel Z77 motherboard. During this preview we ran our full in-depth testing suite and compared it to the ASUS P8Z68-V Pro Intel Z68 platform. I...
0%
hardwaresecrets.com
Updated:
2013-02-14 02:12:59
The ASUS P8Z77-V DELUXE is a high-end socket 1155 motherboard targeted to the forthcoming “Ivy Bridge” processors (third-generation Core i3, Core i5, and Core i7 processors) and also supporting the current “Sandy Bridge” models (second-generation Core...
Bottom line The ASUS P8Z77-V DELUXE is a high-end motherboard, meaning it is targeted to the most advanced user, who understands the importance of the PLX PEX8608 switch chip. Since the chipset doesn't have enough PCI Express lanes available to connect all the device...
0%
techgage.com
Updated:
2013-02-14 02:12:59
& Maximus V At some point within the next two months, Intel is expected to launch a follow-up to last year's Sandy Bridge processors and motherboard chipsets. Due to NDAs, we're unable to talk about these two things in any real detail, except to admit...
Bottom line Since ASUS' launch of Sabertooth, it's been a series that I've held a great interest in - and I'm confident that the next time I upgrade my personal PC, it'll be equipped with a Sabertooth board. I am not big on overclocking, so ASUS' major attention...
0%
hardwarezone.com.sg
Updated:
2013-02-14 02:12:59
ASUS P8Z77-V Deluxe and all other Intel Z77 chipset based boards are designed to work with either the current Sandy Bridge processors fabricated from the 32nm process technology or the upcoming Ivy Bridge processors using the 22nm fabrication process...
0%
pcper.com
Updated:
2013-05-29 01:07:35
Lowest Price:N/AHigh Price: Not AvailableView Not Available sellersIt's been a couple months since we've had a chance to evaluate a Z77-based motherboard, so we are taking this opportunity to throw ASUS's P8Z77-V Deluxe on our test bench to put it t...
Good Superior overclocking options via TurboEVO software, UEFI BIOS, Feature-rich motherboard design, Wi-Fi and Bluetooth functionality...
Bad Somewhat expensive for a mid-range Z77 ATX board, ‹ Overclocking Results, Review Index, Introduction and Technical SpecificationsFeatures, Motherboard Layout, Included AccessoriesBIOS FeaturesTesting Configuration and Benchmarks UsedSynthetic CPU and Mem...
Bottom line We'd like to thank our friends at ASUS for providing the P8Z77-V Deluxe for our review today. There aren't many times during my writing career where I have been left speechless by a board's overall performance and overclocking prowess. I've never seen a b...
0%
insidehw.com
Updated:
2013-06-20 06:02:16
ASUS P8Z77-V Deluxe: Excellent equipment for great performance If you’re a demanding customer, a good motherboard is a very important thing, because it represents the basis of a good PC. Therefore, a right choice is important if you want it to last. Be...
0%
techgage.com
Updated:
2013-07-24 01:13:25
For a price of about $165, we judged that the MSI Z77A-GD55 we took a look at last week is a great solution for those who want a lot of functionality but have a budget to adhere to (let's admit it, that Ivy Bridge CPU you're looking at isn't cheap). B...
Bottom line If a single motherboard could make me forget my need for six cores, it'd be the P8Z77-V DELUXE. I don't believe that a "perfect" motherboard exists, or ever will, but this one comes awful close. In other words, I don't remember when a board impressed...
95%
hardocp.com
Updated:
2014-01-29 01:16:42
ASUS is one of the world's largest and most popular motherboard manufacturers. It is certainly a brand that most if not all PC enthusiasts are well acquainted with in one way or another. And while it is generally known for motherboards ASUS has diversifie...
Bottom line The ASUS P8Z77-V Deluxe is another solid and dependable motherboard from ASUS. We had no major or minor issues with the motherboard. It just worked. It however looks to not be for the uninitiated overclocker. Auto Tuning overclocking netted us some vCore...
0%
anandtech.com
Updated:
2014-03-08 01:02:28
Well, today is a day that everyone was expecting but not the most exciting day of the month. Today, Intel officially releases the spate of 7-series chipsets for their 3 rd generation Core microarchitecture processors (read—Ivy Bridge), despite the actual...
0%
futurelooks.com
Updated:
2014-06-19 01:31:42
Shopping for the latest motherboard can be a confusing process especially to new users. With a lot of great looking boards, it's not hard to base ones final decision on looks and a little on price, rather than the overall value. The value can include thin...
0%
decryptedtech.com
Updated:
2014-07-23 01:42:46
After what seemed like a long time we are finally getting into the full performance section of our review. The Asus P8Z77-V Deluxe is a board that really has quite a bit going on which makes properly covering everything something of a chore. You can check...
Bottom line The Asus P8Z77-V Deluxe has a complicated board. You have a lot going on when you drop one of these inside your favorite case. We are impressed with the new wireless remote suite of tools that Asus has dropped in with everything from remote desktop to sim...
0%
pureoverclock.com
Updated:
2015-03-31 05:42:05
Ivy Bridge is in full swing. Our initial testing shows Ivy slightly faster than its older brethren Sandy Bridge, but much more efficient. Intel introduced their new Tri-Gate 3D Transistors on this Tick swing of their Tick Tock development strategy. Each a...
100%